Amphenol Industrial Specialized Connectors SLPIRBBPSR1EH

Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote
Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Industrial Power Entry Receptacle, part number 49AC7562, is designed for high-performance applications with a current rating of 200A and an operating voltage of 1kV AC/DC. This panel mount connector features a quick connect termination type and is RoHS compliant. It incorporates SurLok Plus,Ñ¢ technology, which includes EMI shielding, making it suitable for electric vehicle (EV) and hybrid electric vehicle (HEV) applications. The receptacle is environmentally sealed with an IP67 rating, ensuring protection against dust and water ingress. It operates effectively within a temperature range of -40°C to 125°C and includes a secondary locking system for enhanced reliability. The product is also designed with touch-proof protection and meets UL 94 V-0 flammability standards.

Datasheet Summary
Powered by GS/AI

The Amphenol Industrial Power Entry Receptacle, part number 49AC7562, is designed for high-performance applications with a current rating of 200A and an operating voltage of 1kV AC/DC. This panel mount connector features a quick connect termination type and is RoHS compliant. It incorporates SurLok Plus,Ñ¢ technology, which includes EMI shielding, making it suitable for electric vehicle (EV) and hybrid electric vehicle (HEV) applications. The receptacle is environmentally sealed with an IP67 rating, ensuring protection against dust and water ingress. It operates effectively within a temperature range of -40°C to 125°C and includes a secondary locking system for enhanced reliability. The product is also designed with touch-proof protection and meets UL 94 V-0 flammability standards.

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRBBPSR1EH-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRBBPSR1EH-ND
Specialized Connectors SLPIRBBPSR1EH-ND
Terminal Female, Receptacle (Socket) Connector Busbar

Terminal Female, Receptacle (Socket) Connector Busbar

Buy Now Datasheet
Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial - 49AC7562 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial
49AC7562
Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial 49AC7562
POWER ENTRY, RCPT, 200A, 1KV, PANEL, RED; Product Range:SurLok Plus EMI Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, RCPT, 200A, 1KV, PANEL, RED; Product Range:SurLok Plus EMI Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIRBBPSR1EH-ND 49AC7562
Product Name Specialized Connectors Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products