Terminal Female, Receptacle (Socket) Connector Busbar
8MM SLOK+ P/MNT RECEP BB RED
POWER ENTRY, RCPT, 200A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
| DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLPIRBBPSR1-ND | Amphenol SLPIRBBPSR1 | 49AC7338 |
| Product Name | Specialized Connectors | Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial | |
| Gender | Female / Jack |