Amphenol Industrial SLPIRBBPSR0
Amphenol Industrial SLPIRBBPSR0
Terminal Female, Receptacle (Socket) Connector Busbar
POWER ENTRY, RCPT, 200A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2399394 | SLPIRBBPSR0-ND | 49AC7337 |
| Product Name | EV Connectors | Specialized Connectors | Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial |
| Voltage Rating | 1500 volts | 1000 volts |