Amphenol Industrial SLPIRBBPSO0EH
Amphenol Industrial SLPIRBBPSO0EH
Terminal Female, Receptacle (Socket) Connector Busbar
POWER ENTRY, RCPT, 200A, 1KV, PANEL, ORG; Product Range:SurLok Plus EMI Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
SURLOK PLUS 8.0MM EMI& HVIL RECE
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2399389 | SLPIRBBPSO0EH-ND | 49AC7556 | SLPIRBBPSO0EH |
| Product Name | EV Connectors | Specialized Connectors | Power Entry, Rcpt, 200A, 1Kv, Panel, Org; Product Range Amphenol Industrial | Specialized Connectors |
| Voltage Rating | 1500 volts | 1000 volts |