Amphenol Industrial Terminals - Specialized Connectors SLPIRBBPSO0

Description
8.0MM SURLOK PLUS RECEPTACLE PAN
Request a Quote
Description
8.0MM SURLOK PLUS RECEPTACLE PAN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPIRBBPSO0-ND is part of the SurLok Plus,Ñ¢ series of receptacle connectors designed for high reliability in industrial applications. This connector features an 8.0mm pin size and is suitable for use in environments requiring robust interconnections, such as rail, automotive, and heavy equipment sectors. The product is engineered to handle high power and medium to high voltage electrical properties, making it ideal for demanding applications. It is manufactured by Amphenol Industrial Operations, a company known for its extensive range of ruggedized connectors. The specifications indicate that the connector is designed for ease of use and secure connections, which can be critical in industrial settings.

Datasheet Summary
Powered by GS/AI

The SLPIRBBPSO0-ND is part of the SurLok Plus,Ñ¢ series of receptacle connectors designed for high reliability in industrial applications. This connector features an 8.0mm pin size and is suitable for use in environments requiring robust interconnections, such as rail, automotive, and heavy equipment sectors. The product is engineered to handle high power and medium to high voltage electrical properties, making it ideal for demanding applications. It is manufactured by Amphenol Industrial Operations, a company known for its extensive range of ruggedized connectors. The specifications indicate that the connector is designed for ease of use and secure connections, which can be critical in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Specialized Connectors - SLPIRBBPSO0-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
SLPIRBBPSO0-ND
Terminals - Specialized Connectors SLPIRBBPSO0-ND
8.0MM SURLOK PLUS RECEPTACLE PAN

8.0MM SURLOK PLUS RECEPTACLE PAN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number SLPIRBBPSO0-ND
Product Name Terminals - Specialized Connectors
Terminal Type Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details