Amphenol Industrial Specialized Connectors SLPIRBBPSB3EH

Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRBBPSB3EH-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRBBPSB3EH-ND
Specialized Connectors SLPIRBBPSB3EH-ND
Terminal Female, Receptacle (Socket) Connector Busbar

Terminal Female, Receptacle (Socket) Connector Busbar

Buy Now Datasheet
Power Entry, Rcpt, 200A, 1Kv, Panel, Blk; Product Range Amphenol Industrial - 49AC7554 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 200A, 1Kv, Panel, Blk; Product Range Amphenol Industrial
49AC7554
Power Entry, Rcpt, 200A, 1Kv, Panel, Blk; Product Range Amphenol Industrial 49AC7554
POWER ENTRY, RCPT, 200A, 1KV, PANEL, BLK; Product Range:SurLok Plus EMI Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, RCPT, 200A, 1KV, PANEL, BLK; Product Range:SurLok Plus EMI Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIRBBPSB3EH-ND 49AC7554
Product Name Specialized Connectors Power Entry, Rcpt, 200A, 1Kv, Panel, Blk; Product Range Amphenol Industrial
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products