Amphenol Industrial Specialized Connectors SLPIRBBPSB2EH

Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRBBPSB2EH-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRBBPSB2EH-ND
Specialized Connectors SLPIRBBPSB2EH-ND
Terminal Female, Receptacle (Socket) Connector Busbar

Terminal Female, Receptacle (Socket) Connector Busbar

Buy Now Datasheet
Power Entry, Rcpt, 200A, 1Kv, Panel, Blk; Product Range Amphenol Industrial - 49AC7553 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 200A, 1Kv, Panel, Blk; Product Range Amphenol Industrial
49AC7553
Power Entry, Rcpt, 200A, 1Kv, Panel, Blk; Product Range Amphenol Industrial 49AC7553
POWER ENTRY, RCPT, 200A, 1KV, PANEL, BLK; Product Range:SurLok Plus EMI Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, RCPT, 200A, 1KV, PANEL, BLK; Product Range:SurLok Plus EMI Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPIRBBPSB2EH - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPIRBBPSB2EH
Specialized Connectors SLPIRBBPSB2EH
SURLOK PLUS 8.0MM EMI& HVIL RECE

SURLOK PLUS 8.0MM EMI& HVIL RECE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPIRBBPSB2EH-ND 49AC7553 SLPIRBBPSB2EH
Product Name Specialized Connectors Power Entry, Rcpt, 200A, 1Kv, Panel, Blk; Product Range Amphenol Industrial Specialized Connectors
Termination Quick Connect Busbar
Unlock Full Specs
to access all available technical data