SurLok Plus Series Electrical Connector Plug Product overview: SLPIRBBPSB0EH from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SLPIRBBPSB0EH can be used for catalog matching and distributor lookup.
Terminal Female, Receptacle (Socket) Connector Busbar
Amphenol Industrial SLPIRBBPSB0EH
Amphenol Industrial SLPIRBBPSB0EH
MPN: C10-738726-2100
Win Source Part Number: 1368475-SLPIRBBPSB0E
Category: Connectors, Interconnects - Terminals - Specialized Connectors
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: Amphenol Industrial Operations
Series: SurLok Plus™ EMI
Package: Bulk
Product Status: Active
Base Product Number: SLPIRB
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Black
Termination: Busbar
Terminal Type: Female, Receptacle (Socket)
POWER ENTRY, RCPT, 200A, 1KV, PANEL, BLK; Product Range:SurLok Plus EMI Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-SLPIRBBPSB0EH | SLPIRBBPSB0EH-ND | 2399387 | SLPIRBBPSB0EH | 1368475-SLPIRBBPSB0EH | 49AC7551 |
| Product Name | Electronic Connector | Specialized Connectors | EV Connectors | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Connectors, Interconnects - Terminals - Specialized Connectors | Power Entry, Rcpt, 200A, 1Kv, Panel, Blk; Product Range Amphenol Industrial |
| Voltage Rating | 1500 volts | 1000 volts |