Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
AMPHENOL INDUSTRIAL
SLPIRB50CPSR4 -- TERMINALS - SPECIALIZED CONNECTORS
Amphenol Industrial
Terminals - Specialized Connectors
SLPIRB50CPSR4
Description
8.0MM SURLOK PLUS RECEPTACLE PAN
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
8.0MM SURLOK PLUS RECEPTACLE PAN
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
SLPIRB50CPSR4-ND
Terminals - Specialized Connectors
SLPIRB50CPSR4-ND
8.0MM SURLOK PLUS RECEPTACLE PAN
8.0MM SURLOK PLUS RECEPTACLE PAN
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Wire Terminals
Product Number
SLPIRB50CPSR4-ND
Product Name
Terminals - Specialized Connectors
Terminal Type
Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
PCB & Surface Mount Screw Terminals
OT-002-M3
Specs
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
Keystone Electronics Corp.
METRIC SCREW TERMINAL (BLACK)
7695-3
View Details
2
suppliers
Altech Corp.
Ferrules
2844.0
Specs
Terminal Type
Ferrule Terminal
Material
Copper
North American
16 AWG
View Details
TE Connectivity
Connector Contacts
102316-5
Specs
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm
2
View Details