Amphenol Industrial Specialized Connectors SLPIRB50CPSR3

Description
Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRB50CPSR3-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRB50CPSR3-ND
Specialized Connectors SLPIRB50CPSR3-ND
Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG

Buy Now Datasheet
Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial - 49AC7385 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial
49AC7385
Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial 49AC7385
POWER ENTRY, RCPT, 200A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, RCPT, 200A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIRB50CPSR3-ND 49AC7385
Product Name Specialized Connectors Power Entry, Rcpt, 200A, 1Kv, Panel, Red; Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
Specs
Connector Type Automotive Connector
View Details