Amphenol Industrial Specialized Connectors SLPIRB50CPSO1

Description
Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRB50CPSO1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRB50CPSO1-ND
Specialized Connectors SLPIRB50CPSO1-ND
Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG

Buy Now Datasheet
Power Entry, Rcpt, 200A, 1Kv, Panel, Org; Product Range Amphenol Industrial - 49AC7378 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 200A, 1Kv, Panel, Org; Product Range Amphenol Industrial
49AC7378
Power Entry, Rcpt, 200A, 1Kv, Panel, Org; Product Range Amphenol Industrial 49AC7378
POWER ENTRY, RCPT, 200A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, RCPT, 200A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIRB50CPSO1-ND 49AC7378
Product Name Specialized Connectors Power Entry, Rcpt, 200A, 1Kv, Panel, Org; Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details