Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG
POWER ENTRY, RCPT, 200A, 1KV, PANEL, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
8.0MM SURLOK PLUS RECEPTACLE PAN
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLPIRB50CPSB2-ND | 49AC7374 | SLPIRB50CPSB2 |
| Product Name | Specialized Connectors | Power Entry, Rcpt, 200A, 1Kv, Panel, Blk; Product Range Amphenol Industrial | Specialized Connectors |
| Contact Size (AWG) | 1 AWG | ||
| Termination | Crimp | Crimp | |
| Mounting | Panel Mount |