Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG
Connector
POWER ENTRY, RCPT, 200A, 1KV, PANEL, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
8.0MM SURLOK PLUS RECEPTACLE PAN
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLPIRB50CPSB0-ND | SLPIRB50CPSB0 | 49AC7372 | SLPIRB50CPSB0 |
| Product Name | Specialized Connectors | Power Entry, Rcpt, 200A, 1Kv, Panel, Blk; Product Range Amphenol Industrial | Specialized Connectors | |
| Contact Size (AWG) | 1 AWG | |||
| Termination | Crimp | Crimp | ||
| Mounting | Panel Mount |