Amphenol Industrial Specialized Connectors SLPIRB50CPNB1

Description
Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG
Request a Quote
Description
Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol SurLok Plus Series connector, specifically part number 38AH9976, is a high-reliability receptacle designed for harsh environments. It features a voltage rating of 1kV and a current rating of 200A, making it suitable for demanding applications. The connector incorporates R4 RADSOK® technology, which enhances current capacity while maintaining a compact design. It is IP67 rated, ensuring protection against dust and water ingress. The quick lock and press-to-release mechanism simplifies installation and maintenance, while the keyway design prevents incorrect mating. Various termination options, including crimp, screw, and busbar, provide flexibility for different installation needs. This product is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Amphenol SurLok Plus Series connector, specifically part number 38AH9976, is a high-reliability receptacle designed for harsh environments. It features a voltage rating of 1kV and a current rating of 200A, making it suitable for demanding applications. The connector incorporates R4 RADSOK® technology, which enhances current capacity while maintaining a compact design. It is IP67 rated, ensuring protection against dust and water ingress. The quick lock and press-to-release mechanism simplifies installation and maintenance, while the keyway design prevents incorrect mating. Various termination options, including crimp, screw, and busbar, provide flexibility for different installation needs. This product is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPIRB50CPNB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPIRB50CPNB1-ND
Specialized Connectors 965-SLPIRB50CPNB1-ND
Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 1/0 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 38AH9976 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
38AH9976
Product Range Amphenol Industrial 38AH9976
Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPIRB50CPNB1-ND 38AH9976
Product Name Specialized Connectors Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products