Amphenol Industrial Specialized Connectors SLPIRB35CPSR2

Description
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRB35CPSR2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRB35CPSR2-ND
Specialized Connectors SLPIRB35CPSR2-ND
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG

Buy Now Datasheet
Power Entry, Rcpt, 150A, 1Kv, Panel, Red; Product Range Amphenol Industrial - 49AC7369 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 150A, 1Kv, Panel, Red; Product Range Amphenol Industrial
49AC7369
Power Entry, Rcpt, 150A, 1Kv, Panel, Red; Product Range Amphenol Industrial 49AC7369
POWER ENTRY, RCPT, 150A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, RCPT, 150A, 1KV, PANEL, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIRB35CPSR2-ND 49AC7369
Product Name Specialized Connectors Power Entry, Rcpt, 150A, 1Kv, Panel, Red; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9408BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Solder Lug
Mounting Panel Mount
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector Push-Push Type 6 Pin Metal Body AT - ET-SIM6PPT-MBAT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details