Amphenol Industrial Specialized Connectors SLPIRB35CPSO2

Description
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRB35CPSO2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRB35CPSO2-ND
Specialized Connectors SLPIRB35CPSO2-ND
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG

Buy Now Datasheet
Power Entry, Rcpt, 150A, 1Kv, Panel, Org; Product Range Amphenol Industrial - 49AC7364 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 150A, 1Kv, Panel, Org; Product Range Amphenol Industrial
49AC7364
Power Entry, Rcpt, 150A, 1Kv, Panel, Org; Product Range Amphenol Industrial 49AC7364
POWER ENTRY, RCPT, 150A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, RCPT, 150A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIRB35CPSO2-ND 49AC7364
Product Name Specialized Connectors Power Entry, Rcpt, 150A, 1Kv, Panel, Org; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - CC-A-185-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Jacks, Plugs - 9202BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details