Amphenol Industrial Specialized Connectors SLPIRB35CPSO0

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Specialized Connectors - SLPIRB35CPSO0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRB35CPSO0-ND
Specialized Connectors SLPIRB35CPSO0-ND
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG

Buy Now Datasheet
Power Entry, Rcpt, 150A, 1Kv, Panel, Org; Product Range Amphenol Industrial - 49AC7362 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 150A, 1Kv, Panel, Org; Product Range Amphenol Industrial
49AC7362
Power Entry, Rcpt, 150A, 1Kv, Panel, Org; Product Range Amphenol Industrial 49AC7362
POWER ENTRY, RCPT, 150A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, RCPT, 150A, 1KV, PANEL, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPIRB35CPSO0 SLPIRB35CPSO0-ND 49AC7362
Product Name Specialized Connectors Power Entry, Rcpt, 150A, 1Kv, Panel, Org; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Female to Double Binding Post, Adapter - 9417 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details