Amphenol Industrial Specialized Connectors SLPIRB35CPSB1

Description
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIRB35CPSB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIRB35CPSB1-ND
Specialized Connectors SLPIRB35CPSB1-ND
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG

Buy Now Datasheet
Power Entry, Rcpt, 150A, 1Kv, Panel, Blk; Product Range Amphenol Industrial - 49AC7358 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 150A, 1Kv, Panel, Blk; Product Range Amphenol Industrial
49AC7358
Power Entry, Rcpt, 150A, 1Kv, Panel, Blk; Product Range Amphenol Industrial 49AC7358
POWER ENTRY, RCPT, 150A, 1KV, PANEL, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, RCPT, 150A, 1KV, PANEL, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Panel Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIRB35CPSB1-ND 49AC7358
Product Name Specialized Connectors Power Entry, Rcpt, 150A, 1Kv, Panel, Blk; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Unlock Full Specs
to access all available technical data