Amphenol Industrial Terminals - Specialized Connectors SLPIRABPNR3

Description
SURLOK PLUS, INLINE RECEPTACLE,
Request a Quote
Description
SURLOK PLUS, INLINE RECEPTACLE,
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 965-SLPIRABPNR3-ND is a specialized connector from the SurLok Plus,Ñ¢ series by Amphenol. This inline receptacle is designed for high reliability in various industrial applications, including rail, automotive, and heavy equipment. The connector features a robust design suitable for harsh environments, ensuring durability and performance. It is compatible with high voltage applications, supporting up to 1000V. The product dimensions and ordering information are detailed in the datasheet, providing engineers with the necessary specifications for integration into their projects.

Datasheet Summary
Powered by GS/AI

The part number 965-SLPIRABPNR3-ND is a specialized connector from the SurLok Plus,Ñ¢ series by Amphenol. This inline receptacle is designed for high reliability in various industrial applications, including rail, automotive, and heavy equipment. The connector features a robust design suitable for harsh environments, ensuring durability and performance. It is compatible with high voltage applications, supporting up to 1000V. The product dimensions and ordering information are detailed in the datasheet, providing engineers with the necessary specifications for integration into their projects.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Specialized Connectors - 965-SLPIRABPNR3-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
965-SLPIRABPNR3-ND
Terminals - Specialized Connectors 965-SLPIRABPNR3-ND
SURLOK PLUS, INLINE RECEPTACLE,

SURLOK PLUS, INLINE RECEPTACLE,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Terminals
Product Number 965-SLPIRABPNR3-ND
Product Name Terminals - Specialized Connectors
Terminal Type Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2796.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Blade Terminals - 1787240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details