Amphenol Industrial Specialized Connectors SLPIPB70BSO1EH

Description
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIPB70BSO1EH-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIPB70BSO1EH-ND
Specialized Connectors SLPIPB70BSO1EH-ND
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG

Buy Now Datasheet
Specialized Connectors - SLPIPB70BSO1EH - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPIPB70BSO1EH
Specialized Connectors SLPIPB70BSO1EH
SURLOK PLUS 8.0MM STRAIGHT PLUG

SURLOK PLUS 8.0MM STRAIGHT PLUG

Supplier's Site Datasheet
Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7542 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7542
Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7542
POWER ENTRY, PLUG, 250A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, PLUG, 250A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:250A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPIPB70BSO1EH-ND SLPIPB70BSO1EH 49AC7542
Product Name Specialized Connectors Specialized Connectors Power Entry, Plug, 250A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Termination Crimp Crimp
Coupling Male, Pin (Plug)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMV2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 115321G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers