Amphenol Industrial Specialized Connectors SLPIPB50BSR4EH

Description
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIPB50BSR4EH-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIPB50BSR4EH-ND
Specialized Connectors SLPIPB50BSR4EH-ND
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG

Buy Now Datasheet
Power Entry, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7535 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7535
Power Entry, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7535
POWER ENTRY, PLUG, 200A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, PLUG, 200A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIPB50BSR4EH-ND 49AC7535
Product Name Specialized Connectors Power Entry, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Right Angle UHF Female to UHF Male, Adapter - SALE-9243 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details