Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
POWER ENTRY, PLUG, 200A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
8.0MM SURLOK PLUS STRAIGHT PLUG
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLPIPB50BSR4-ND | 49AC7326 | SLPIPB50BSR4 |
| Product Name | Specialized Connectors | Power Entry, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial | Specialized Connectors |
| Contact Size (AWG) | 1 AWG | ||
| Gender | Male / Plug | ||
| Termination | Crimp | Crimp | |
| Mounting | Cable Mount |