Amphenol Industrial Specialized Connectors SLPIPB50BSR3

Description
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIPB50BSR3-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIPB50BSR3-ND
Specialized Connectors SLPIPB50BSR3-ND
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG

Buy Now Datasheet
Power Entry, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7325 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7325
Power Entry, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7325
POWER ENTRY, PLUG, 200A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, PLUG, 200A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIPB50BSR3-ND 49AC7325
Product Name Specialized Connectors Power Entry, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details