Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
Connector
SURLOK PLUS 8.0MM STRAIGHT PLUG
POWER ENTRY, PLUG, 200A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SLPIPB50BSR0EH-ND | SLPIPB50BSR0EH | SLPIPB50BSR0EH | 49AC7531 |
| Product Name | Specialized Connectors | Specialized Connectors | Power Entry, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial | |
| Contact Size (AWG) | 1 AWG | |||
| Termination | Crimp | Crimp | ||
| Coupling | Male, Pin (Plug) | |||
| Gender | Male / Plug |