Amphenol Industrial Specialized Connectors SLPIPB50BSB3

Description
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIPB50BSB3-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIPB50BSB3-ND
Specialized Connectors SLPIPB50BSB3-ND
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG

Buy Now Datasheet
Power Entry, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7315 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7315
Power Entry, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7315
POWER ENTRY, PLUG, 200A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, PLUG, 200A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIPB50BSB3-ND 49AC7315
Product Name Specialized Connectors Power Entry, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-104-203-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details