8MM SLOK+ STR PLUG C50 BLK
Terminal Male, Pin (Plug) Connector Crimp 1/0 AWG
Connector
8.0MM SURLOK PLUS STRAIGHT PLUG
POWER ENTRY, PLUG, 200A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol SLPIPB50BSB0 | SLPIPB50BSB0-ND | SLPIPB50BSB0 | SLPIPB50BSB0 | 49AC7312 |
| Product Name | Specialized Connectors | Specialized Connectors | Power Entry, Plug, 200A, 1Kv, Cable; Product Range Amphenol Industrial | ||
| Gender | Male / Plug | Male / Plug | |||
| Contact Size (AWG) | 1 AWG | ||||
| Termination | Crimp | Crimp | |||
| Coupling | Male, Pin (Plug) |