Amphenol Industrial Specialized Connectors SLPIPB35BSR1

Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIPB35BSR1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIPB35BSR1-ND
Specialized Connectors SLPIPB35BSR1-ND
Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Power Entry, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7308 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7308
Power Entry, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7308
POWER ENTRY, PLUG, 150A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, PLUG, 150A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPIPB35BSR1-ND SLPIPB35BSR1 49AC7308
Product Name Specialized Connectors Power Entry, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150515 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
PC Pin, Single Post Connectors - 36-1455-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details