Terminal Male, Pin (Plug) Connector Crimp 2 AWG
POWER ENTRY, PLUG, 150A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SLPIPB35BSO0EH-ND | 49AC7511 |
| Product Name | Specialized Connectors | Power Entry, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial |
| Contact Size (AWG) | 2 AWG | |
| Gender | Male / Plug | |
| Termination | Crimp |