Amphenol Industrial Specialized Connectors SLPIPB35BSB4EH

Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIPB35BSB4EH-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIPB35BSB4EH-ND
Specialized Connectors SLPIPB35BSB4EH-ND
Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Buy Now Datasheet
Power Entry, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7510 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7510
Power Entry, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7510
POWER ENTRY, PLUG, 150A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, PLUG, 150A, 1KV, CABLE; Product Range:SurLok Plus EMI Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SLPIPB35BSB4EH-ND 49AC7510
Product Name Specialized Connectors Power Entry, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details