Amphenol Industrial Specialized Connectors SLPIPB35BSB1

Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - SLPIPB35BSB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
SLPIPB35BSB1-ND
Specialized Connectors SLPIPB35BSB1-ND
Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Buy Now Datasheet
Connectors Circular, Unreviewed - SLPIPB35BSB1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Unreviewed
SLPIPB35BSB1
Connectors Circular, Unreviewed SLPIPB35BSB1
SURLOK

SURLOK

Buy Now
Power Entry, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial - 49AC7298 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial
49AC7298
Power Entry, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial 49AC7298
POWER ENTRY, PLUG, 150A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

POWER ENTRY, PLUG, 150A, 1KV, CABLE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPIPB35BSB1-ND SLPIPB35BSB1 49AC7298
Product Name Specialized Connectors Connectors Circular, Unreviewed Power Entry, Plug, 150A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products