Amphenol Industrial Specialized Connectors SLPIPB35BNR1

Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPIPB35BNR1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPIPB35BNR1-ND
Specialized Connectors 965-SLPIPB35BNR1-ND
Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Buy Now Datasheet
Specialized Connectors - SLPIPB35BNR1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPIPB35BNR1
Specialized Connectors SLPIPB35BNR1
SURLOK PLUS, STRAIGHT PLUG, 8.0M

SURLOK PLUS, STRAIGHT PLUG, 8.0M

Supplier's Site Datasheet
Product Range Amphenol Industrial - 38AH9869 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
38AH9869
Product Range Amphenol Industrial 38AH9869
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:150A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPIPB35BNR1-ND SLPIPB35BNR1 38AH9869
Product Name Specialized Connectors Specialized Connectors Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG 2 AWG
Termination Crimp
Coupling Male, Pin (Plug)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-610-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details