Amphenol Industrial Specialized Connectors SLPIPA25BSO

Description
Terminal Male, Pin (Plug) Connector Crimp 4 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPIPA25BSO-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPIPA25BSO-ND
Specialized Connectors 965-SLPIPA25BSO-ND
Terminal Male, Pin (Plug) Connector Crimp 4 AWG

Terminal Male, Pin (Plug) Connector Crimp 4 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 38AH9846 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
38AH9846
Product Range Amphenol Industrial 38AH9846
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPIPA25BSO-ND 38AH9846
Product Name Specialized Connectors Product Range Amphenol Industrial
Contact Size (AWG) 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-0121 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers
50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2001-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers