Terminal Male, Pin (Plug) Connector Crimp 4 AWG
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A RoHS Compliant: Yes
SURLOK PLUS, STRAIGHT PLUG, 5.7M
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 965-SLPIPA25BNR1-ND | 38AH9836 | SLPIPA25BNR1 |
| Product Name | Specialized Connectors | Product Range Amphenol Industrial | Specialized Connectors |
| Contact Size (AWG) | 4 AWG | 4 AWG | |
| Gender | Male / Plug | ||
| Voltage Rating | 1000 volts |