Amphenol Industrial Specialized Connectors SLPIPA25BNO3

Description
Terminal Male, Pin (Plug) Connector Crimp 4 AWG
Request a Quote
Description
Terminal Male, Pin (Plug) Connector Crimp 4 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol SurLok Plus Series connector, specifically part number 38AH9832, is a high-reliability plug designed for harsh environments. It features R4 RADSOK® technology, which allows for increased current capacity through a compact design. The connector is IP67 rated, ensuring environmental sealing against dust and water ingress. Its quick lock and press-to-release mechanism simplifies installation and maintenance, while the keyway design prevents incorrect mating. The product supports various termination options, including threaded, crimp, and busbar, making it versatile for different applications. With a voltage rating of 1kV and a current rating of 120A, this connector is suitable for demanding industrial applications.

Datasheet Summary
Powered by GS/AI

The Amphenol SurLok Plus Series connector, specifically part number 38AH9832, is a high-reliability plug designed for harsh environments. It features R4 RADSOK® technology, which allows for increased current capacity through a compact design. The connector is IP67 rated, ensuring environmental sealing against dust and water ingress. Its quick lock and press-to-release mechanism simplifies installation and maintenance, while the keyway design prevents incorrect mating. The product supports various termination options, including threaded, crimp, and busbar, making it versatile for different applications. With a voltage rating of 1kV and a current rating of 120A, this connector is suitable for demanding industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPIPA25BNO3-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPIPA25BNO3-ND
Specialized Connectors 965-SLPIPA25BNO3-ND
Terminal Male, Pin (Plug) Connector Crimp 4 AWG

Terminal Male, Pin (Plug) Connector Crimp 4 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 38AH9832 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
38AH9832
Product Range Amphenol Industrial 38AH9832
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPIPA25BNO3 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPIPA25BNO3
Specialized Connectors SLPIPA25BNO3
SURLOK PLUS, STRAIGHT PLUG, 5.7M

SURLOK PLUS, STRAIGHT PLUG, 5.7M

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPIPA25BNO3-ND 38AH9832 SLPIPA25BNO3
Product Name Specialized Connectors Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 4 AWG 4 AWG
Gender Male / Plug
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAST - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers