Amphenol Industrial Specialized Connectors SLPIPA25BNO2

Description
Terminal Male, Pin (Plug) Connector Crimp 4 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPIPA25BNO2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPIPA25BNO2-ND
Specialized Connectors 965-SLPIPA25BNO2-ND
Terminal Male, Pin (Plug) Connector Crimp 4 AWG

Terminal Male, Pin (Plug) Connector Crimp 4 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 38AH9831 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
38AH9831
Product Range Amphenol Industrial 38AH9831
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPIPA25BNO2-ND 38AH9831
Product Name Specialized Connectors Product Range Amphenol Industrial
Contact Size (AWG) 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details