Amphenol Industrial Power Connectors SLPIPA16BSR0

Description
SURLOK PLUS
Request a Quote Datasheet
Description
SURLOK PLUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
SLPIPA16BSR0
Power Connectors SLPIPA16BSR0
SURLOK PLUS

SURLOK PLUS

Buy Now
Specialized Connectors - 965-SLPIPA16BSR0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPIPA16BSR0-ND
Specialized Connectors 965-SLPIPA16BSR0-ND
Terminal Male, Pin (Plug) Connector Crimp 6 AWG

Terminal Male, Pin (Plug) Connector Crimp 6 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 38AH9817 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
38AH9817
Product Range Amphenol Industrial 38AH9817
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:100A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPIPA16BSR0 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPIPA16BSR0
Specialized Connectors SLPIPA16BSR0
SURLOK PLUS, STRAIGHT PLUG, 5.7M

SURLOK PLUS, STRAIGHT PLUG, 5.7M

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLPIPA16BSR0 965-SLPIPA16BSR0-ND 38AH9817 SLPIPA16BSR0
Product Name Power Connectors Specialized Connectors Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 6 AWG 6 AWG
Gender Male / Plug
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers