Amphenol Industrial Specialized Connectors SLPIPA16BSR

Description
Terminal Male, Pin (Plug) Connector Crimp 6 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 6 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPIPA16BSR-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPIPA16BSR-ND
Specialized Connectors 965-SLPIPA16BSR-ND
Terminal Male, Pin (Plug) Connector Crimp 6 AWG

Terminal Male, Pin (Plug) Connector Crimp 6 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 38AH9816 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
38AH9816
Product Range Amphenol Industrial 38AH9816
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:100A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPIPA16BSR - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPIPA16BSR
Specialized Connectors SLPIPA16BSR
SURLOK PLUS, STRAIGHT PLUG, 5.7M

SURLOK PLUS, STRAIGHT PLUG, 5.7M

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPIPA16BSR-ND 38AH9816 SLPIPA16BSR
Product Name Specialized Connectors Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 6 AWG 6 AWG
Gender Male / Plug
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-MRG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details