Amphenol Industrial Specialized Connectors SLPIPA16BSO0

Description
Terminal Male, Pin (Plug) Connector Crimp 6 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 6 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPIPA16BSO0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPIPA16BSO0-ND
Specialized Connectors 965-SLPIPA16BSO0-ND
Terminal Male, Pin (Plug) Connector Crimp 6 AWG

Terminal Male, Pin (Plug) Connector Crimp 6 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 38AH9811 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
38AH9811
Product Range Amphenol Industrial 38AH9811
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:100A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPIPA16BSO0-ND 38AH9811
Product Name Specialized Connectors Product Range Amphenol Industrial
Contact Size (AWG) 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Drawer ® 75 Housing Socket housing flush PCB mount - 075MSP - Anderson Power Products
Specs
Mounting PCB Mount
View Details
2 suppliers
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details