Terminal Male, Pin (Plug) Connector Crimp 6 AWG
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:100A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 965-SLPIPA16BSB2-ND | 38AH9807 |
| Product Name | Specialized Connectors | Product Range Amphenol Industrial |
| Contact Size (AWG) | 6 AWG |