Amphenol Industrial Specialized Connectors SLPIPA16BSB1

Description
Terminal Male, Pin (Plug) Connector Crimp 6 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 6 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPIPA16BSB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPIPA16BSB1-ND
Specialized Connectors 965-SLPIPA16BSB1-ND
Terminal Male, Pin (Plug) Connector Crimp 6 AWG

Terminal Male, Pin (Plug) Connector Crimp 6 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 38AH9806 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
38AH9806
Product Range Amphenol Industrial 38AH9806
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:100A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPIPA16BSB1-ND 38AH9806
Product Name Specialized Connectors Product Range Amphenol Industrial
Contact Size (AWG) 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2704-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - Q237B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
XK Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - CXK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details