Amphenol Industrial Specialized Connectors SLPIPA16BNR3

Description
Terminal Male, Pin (Plug) Connector Crimp 6 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 6 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPIPA16BNR3-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPIPA16BNR3-ND
Specialized Connectors 965-SLPIPA16BNR3-ND
Terminal Male, Pin (Plug) Connector Crimp 6 AWG

Terminal Male, Pin (Plug) Connector Crimp 6 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 38AH9802 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
38AH9802
Product Range Amphenol Industrial 38AH9802
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:100A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPIPA16BNR3-ND 38AH9802
Product Name Specialized Connectors Product Range Amphenol Industrial
Contact Size (AWG) 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XM Micro-Hook, 24 AWG Telfon Test Lead - SALE-304XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
SIM Card Connector Flip Type 6 Pin Plastic Body - ET-SIM6PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details