Amphenol Industrial Specialized Connectors SLPIPA16BNB2

Description
Terminal Male, Pin (Plug) Connector Crimp 6 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 6 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPIPA16BNB2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPIPA16BNB2-ND
Specialized Connectors 965-SLPIPA16BNB2-ND
Terminal Male, Pin (Plug) Connector Crimp 6 AWG

Terminal Male, Pin (Plug) Connector Crimp 6 AWG

Buy Now Datasheet
Product Range Amphenol Industrial - 38AH9789 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Industrial
38AH9789
Product Range Amphenol Industrial 38AH9789
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:100A RoHS Compliant: Yes

Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPIPA16BNB2 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPIPA16BNB2
Specialized Connectors SLPIPA16BNB2
SURLOK PLUS, STRAIGHT PLUG, 5.7M

SURLOK PLUS, STRAIGHT PLUG, 5.7M

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPIPA16BNB2-ND 38AH9789 SLPIPA16BNB2
Product Name Specialized Connectors Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 6 AWG 6 AWG
Gender Male / Plug
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-102-854-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details