Terminal Male, Pin (Plug) Connector Crimp 6 AWG
SURLOK PLUS, STRAIGHT PLUG, 5.7M
Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:100A RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 965-SLPIPA16BNB1-ND | SLPIPA16BNB1 | 38AH9788 |
| Product Name | Specialized Connectors | Specialized Connectors | Product Range Amphenol Industrial |
| Contact Size (AWG) | 6 AWG | 6 AWG | |
| Termination | Crimp | ||
| Coupling | Male, Pin (Plug) |