Amphenol Industrial EV Connectors SLPHPM10BSR2

Description
Amphenol Industrial SLPHPM10BSR2
Request a Quote Datasheet
Description
Amphenol Industrial SLPHPM10BSR2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EV Connectors - 2493117 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2493117
EV Connectors 2493117
Amphenol Industrial SLPHPM10BSR2

Amphenol Industrial SLPHPM10BSR2

Supplier's Site
EV Connectors - 2493118 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2493118
EV Connectors 2493118
Amphenol Industrial SLPHPM10BSR2

Amphenol Industrial SLPHPM10BSR2

Supplier's Site
Specialized Connectors - 965-SLPHPM10BSR2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHPM10BSR2-ND
Specialized Connectors 965-SLPHPM10BSR2-ND
Terminal Male, Pin (Plug) Connector Crimp 8 AWG

Terminal Male, Pin (Plug) Connector Crimp 8 AWG

Buy Now Datasheet
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial - 95AJ6311 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial
95AJ6311
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial 95AJ6311
PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2493117 965-SLPHPM10BSR2-ND 95AJ6311
Product Name EV Connectors Specialized Connectors Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial
Contact Size (AWG) 8 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data