Amphenol Industrial Specialized Connectors SLPHPM10BSR1

Description
Terminal Male, Pin (Plug) Connector Crimp 8 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 8 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHPM10BSR1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHPM10BSR1-ND
Specialized Connectors 965-SLPHPM10BSR1-ND
Terminal Male, Pin (Plug) Connector Crimp 8 AWG

Terminal Male, Pin (Plug) Connector Crimp 8 AWG

Buy Now Datasheet
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial - 95AJ6310 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial
95AJ6310
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial 95AJ6310
PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPHPM10BSR1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHPM10BSR1
Specialized Connectors SLPHPM10BSR1
3.6MM SURLOK PLUS, PLUG, RIGHT A

3.6MM SURLOK PLUS, PLUG, RIGHT A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHPM10BSR1-ND 95AJ6310 SLPHPM10BSR1
Product Name Specialized Connectors Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 8 AWG 8 AWG
Gender Male / Plug
Termination Crimp Crimp
Mounting Cable Mount
Unlock Full Specs
to access all available technical data