Amphenol Industrial SLPHPM10BSO2
Amphenol Industrial SLPHPM10BSO2
Terminal Male, Pin (Plug) Connector Crimp 8 AWG
PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
3.6MM SURLOK PLUS, PLUG, RIGHT A
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2493113 | 965-SLPHPM10BSO2-ND | 95AJ6309 | SLPHPM10BSO2 |
| Product Name | EV Connectors | Specialized Connectors | Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial | Specialized Connectors |
| Contact Size (AWG) | 8 AWG | 8 AWG | ||
| Gender | Male / Plug | |||
| Termination | Crimp | Crimp | ||
| Mounting | Cable Mount |