Amphenol Industrial Specialized Connectors SLPHPM10BNR2

Description
Terminal Male, Pin (Plug) Connector Crimp 8 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 8 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHPM10BNR2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHPM10BNR2-ND
Specialized Connectors 965-SLPHPM10BNR2-ND
Terminal Male, Pin (Plug) Connector Crimp 8 AWG

Terminal Male, Pin (Plug) Connector Crimp 8 AWG

Buy Now Datasheet
Specialized Connectors - SLPHPM10BNR2 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHPM10BNR2
Specialized Connectors SLPHPM10BNR2
3.6MM SURLOK PLUS, PLUG, RIGHT A

3.6MM SURLOK PLUS, PLUG, RIGHT A

Supplier's Site Datasheet
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial - 95AJ6305 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial
95AJ6305
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial 95AJ6305
PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHPM10BNR2-ND SLPHPM10BNR2 95AJ6305
Product Name Specialized Connectors Specialized Connectors Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial
Contact Size (AWG) 8 AWG 8 AWG
Termination Crimp Crimp
Coupling Male, Pin (Plug)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 1124-1003-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers