Amphenol Industrial Specialized Connectors SLPHPM10BNO2

Description
Terminal Male, Pin (Plug) Connector Crimp 8 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 8 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHPM10BNO2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHPM10BNO2-ND
Specialized Connectors 965-SLPHPM10BNO2-ND
Terminal Male, Pin (Plug) Connector Crimp 8 AWG

Terminal Male, Pin (Plug) Connector Crimp 8 AWG

Buy Now Datasheet
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial - 95AJ6303 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial
95AJ6303
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial 95AJ6303
PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPHPM10BNO2-ND 95AJ6303
Product Name Specialized Connectors Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial
Contact Size (AWG) 8 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular connector / metal push pull indoor  shielding outdoor / IP50 - B Series - BEXKOM Electronics Co., Ltd.
Specs
Connector Type Automotive Connector; Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Din Rail, Channel - 2946-2001-1311/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers