Terminal Male, Pin (Plug) Connector Crimp 8 AWG
PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
3.6MM SURLOK PLUS, PLUG, RIGHT A
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 965-SLPHPM10BNO1-ND | 95AJ6302 | SLPHPM10BNO1 |
| Product Name | Specialized Connectors | Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial | Specialized Connectors |
| Contact Size (AWG) | 8 AWG | 8 AWG | |
| Gender | Male / Plug | ||
| Termination | Crimp | Crimp | |
| Mounting | Cable Mount |