Amphenol Industrial SLPHPM06BSO1
Amphenol Industrial SLPHPM06BSO1
Terminal Male, Pin (Plug) Connector Crimp 10 AWG
PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2493099 | 965-SLPHPM06BSO1-ND | 95AJ6296 |
| Product Name | EV Connectors | Specialized Connectors | Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial |
| Contact Size (AWG) | 10 AWG | ||
| Gender | Male / Plug | ||
| Termination | Crimp |